Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIM3

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM60BIM3 is a precision integrated-circuit temperature sensor from Texas Instruments, designed to operate within a supply voltage range of 2.7V to 10V. It features a linear output of 6.25mV/°C with a DC offset of 424mV, allowing for temperature readings from -40°C to +125°C. The device offers temperature accuracy of ±2°C at 25°C and ±3°C over the full temperature range for the new chip variant. Quiescent current consumption is low, at a maximum of 70OºA for the new chip, which minimizes self-heating effects. The LM60BIM3 is available in SOT-23 and TO-92 package options, making it suitable for various applications including mobile phones, battery management systems, and HVAC equipment. Its design simplifies external circuitry requirements, particularly in single-supply environments where negative temperature readings are necessary.

Datasheet Summary
Powered by GS/AI

The LM60BIM3 is a precision integrated-circuit temperature sensor from Texas Instruments, designed to operate within a supply voltage range of 2.7V to 10V. It features a linear output of 6.25mV/°C with a DC offset of 424mV, allowing for temperature readings from -40°C to +125°C. The device offers temperature accuracy of ±2°C at 25°C and ±3°C over the full temperature range for the new chip variant. Quiescent current consumption is low, at a maximum of 70OºA for the new chip, which minimizes self-heating effects. The LM60BIM3 is available in SOT-23 and TO-92 package options, making it suitable for various applications including mobile phones, battery management systems, and HVAC equipment. Its design simplifies external circuitry requirements, particularly in single-supply environments where negative temperature readings are necessary.

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3 - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60BIM3
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIM3
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125

Buy Now Datasheet
Analog and Digital Output - 296-36295-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36295-6-ND
Analog and Digital Output 296-36295-6-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-36295-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36295-1-ND
Analog and Digital Output 296-36295-1-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-36295-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36295-2-ND
Analog and Digital Output 296-36295-2-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3 - 082832-LM60BIM3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3
082832-LM60BIM3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3 082832-LM60BIM3
Manufacturer: Texas Instruments Win Source Part Number: 082832-LM60BIM3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-25°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 082832-LM60BIM3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-25°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60BIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60BIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60BIM3
SENSOR ANALOG -25C-125C SOT23-3

SENSOR ANALOG -25C-125C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60BIM3 296-36295-6-ND 082832-LM60BIM3 LM60BIM3
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Impedance 0.8000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers