Texas Instruments TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300BIDCKR

Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 - TMP300BIDCKR - Texas Instruments
Dallas, TX, United States
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70
TMP300BIDCKR
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300BIDCKR
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKR - 1110040-TMP300BIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKR
1110040-TMP300BIDCKR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKR 1110040-TMP300BIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1110040-TMP300BIDCKR Packaging: Reel - TR Features: Trip Test Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, VTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Alternative Parts (Cross-Reference): TMP300BIDBVR; TMP300AIDCK; TMP300BIDCKT; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110040-TMP300BIDCKR
Packaging: Reel - TR
Features: Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp, VTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Alternative Parts (Cross-Reference): TMP300BIDBVR; TMP300AIDCK; TMP300BIDCKT;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TMP300BIDCKR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP300BIDCKR
Thermostats - Solid State TMP300BIDCKR
THERMOSTAT PROG ACTIVE LO SC70-6

THERMOSTAT PROG ACTIVE LO SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP300BIDCKR 1110040-TMP300BIDCKR TMP300BIDCKR
Product Name TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BIDCKR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers