2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 772838-DRV5053PAQDBZ
Series: *
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Analog Voltage
Operating Supply Voltage: 2.5 V ~ 38 V
Bandwidth: 20kHz
Axis: Single
Sensing Range: ±35mT
Family Name: DRV5053
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-3
Current - Output (Maximum): 2.3mA
Maximum Supply Current: 3.6mA
Alternative Parts (Cross-Reference): TLE49681MXTSA; TLE4968-1M; TLE49681MXTMA1; HAL501SF-E;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053PAQDBZT | 772838-DRV5053PAQDBZT | DRV5053PAQDBZT | DRV5053PAQDBZT |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053PAQDBZT | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |