Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA LM26CIM5-YHA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197862-LM26CIM5-YHA Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 110°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197862-LM26CIM5-YHA Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 110°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA - 1197862-LM26CIM5-YHA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA
1197862-LM26CIM5-YHA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA 1197862-LM26CIM5-YHA
Manufacturer: Texas Instruments Win Source Part Number: 1197862-LM26CIM5-YHA Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 110°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197862-LM26CIM5-YHA
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 16μA
Switching Temperature: 110°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1197862-LM26CIM5-YHA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP216K1409XTMA1 - 778012-KP216K1409XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-PHA - 1197841-LM26CIM5-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Line sensors, For spectrophotometry - S10124-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details