The DRV5053 is an analog bipolar Hall effect sensor designed for a wide range of applications, including flow meters and damper controls. It operates within a voltage range of 2.5 V to 38 V and features a linear output that responds to magnetic flux density, with sensitivity options ranging from ,Äì11 mV/mT to +45 mV/mT. The device is capable of functioning in temperatures from ,Äì40¬8C to 125¬8C, ensuring reliability in various environments. This sensor includes integrated protection features such as reverse supply protection up to ,Äì22 V, output short-circuit protection, and current limitation, making it suitable for industrial and consumer applications. The output voltage varies from 0.2 V to approximately 1.8 V, with a fast power-on time of 35 ¬µs. The DRV5053 is available in compact surface mount (SOT-23) and through-hole (TO-92) packages, facilitating easy integration into designs with space constraints.
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
SENSOR HALL ANALOG SOT23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1034134-DRV5053OAQDB
Packaging: Reel - TR
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±73mT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053OAQDBZT | DRV5053OAQDBZT | 1034134-DRV5053OAQDBZT | DRV5053OAQDBZT |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Linear, Compass (ICs) | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053OAQDBZT | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |