Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIZ/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -30 to 100
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -30 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/NOPB - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61CIZ/NOPB
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIZ/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -30 to 100

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -30 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/NOPB - 081157-LM61CIZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/NOPB
081157-LM61CIZ/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/NOPB 081157-LM61CIZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 081157-LM61CIZ/NOPB Packaging: Bulk Features: Shutdown Mode Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C to 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: TO-92-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-30°C to 100°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081157-LM61CIZ/NOPB
Packaging: Bulk
Features: Shutdown Mode
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C to 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: TO-92-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-30°C to 100°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM61CIZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIZ/NOPB-ND
Analog and Digital Output LM61CIZ/NOPB-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7616034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7616034
Temperature & Humidity Sensor ICs 7616034
Temp Sensor Analog TO92

Temp Sensor Analog TO92

Supplier's Site
Temperature & Humidity Sensor ICs - 1219297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1219297
Temperature & Humidity Sensor ICs 1219297
Temp Sensor Analog TO92

Temp Sensor Analog TO92

Supplier's Site
Temperature & Humidity Sensor ICs - 7616034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7616034P
Temperature & Humidity Sensor ICs 7616034P
Temp Sensor Analog TO92

Temp Sensor Analog TO92

Supplier's Site
Analog and Digital Output - LM61CIZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61CIZ/NOPB
Analog and Digital Output LM61CIZ/NOPB
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site Datasheet
Temperature Sensor, +/-3Deg Cel, To-92-3; Ic Output Type Texas Instruments - 28AH3579 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/-3Deg Cel, To-92-3; Ic Output Type Texas Instruments
28AH3579
Temperature Sensor, +/-3Deg Cel, To-92-3; Ic Output Type Texas Instruments 28AH3579
TEMPERATURE SENSOR, +/-3DEG CEL, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-30°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMPERATURE SENSOR, +/-3DEG CEL, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-30°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIZ/NOPB
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIZ/NOPB 081157-LM61CIZ/NOPB LM61CIZ/NOPB-ND 7616034 7616034P LM61CIZ/NOPB 28AH3579 LM61CIZ/NOPB
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ/NOPB Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensor, +/-3Deg Cel, To-92-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM335A Precision Temperature Sensor - LM335AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM234 3-Terminal Adjustable Current Source - LM234Z-6/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers