Texas Instruments TMP275 0.5C Digital Out Temperature Sensor TMP275AIDRG4

Description
0.5C Digital Out Temperature Sensor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
0.5C Digital Out Temperature Sensor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP275 0.5C Digital Out Temperature Sensor - TMP275AIDRG4 - Texas Instruments
Dallas, TX, United States
TMP275 0.5C Digital Out Temperature Sensor
TMP275AIDRG4
TMP275 0.5C Digital Out Temperature Sensor TMP275AIDRG4
0.5C Digital Out Temperature Sensor 8-SOIC -40 to 125

0.5C Digital Out Temperature Sensor 8-SOIC -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDRG4 - 213138-TMP275AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDRG4
213138-TMP275AIDRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDRG4 213138-TMP275AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213138-TMP275AIDRG4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -20°C to 100°C (25°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213138-TMP275AIDRG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (25°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP275AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP275AIDRG4-ND
Analog and Digital Output TMP275AIDRG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP275AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP275AIDRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP275AIDRG4
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP275AIDRG4 213138-TMP275AIDRG4 TMP275AIDRG4-ND TMP275AIDRG4
Product Name TMP275 0.5C Digital Out Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDRG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers