2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 801240-DRV5033AJQDBZ
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±12mT Trip, ±1mT Release
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 30mA
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 38V
Current - Supply (Maximum): 2.7mA (Typ)
MAGNETIC SWITCH OMNIPOL SOT23-3
MAGNETIC SWITCH OMNIPOL SOT23-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5033AJQDBZR | 801240-DRV5033AJQDBZR | DRV5033AJQDBZR | DRV5033AJQDBZR |
| Product Name | DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQDBZR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |