Texas Instruments LM235 Precision Temperature Sensor LM235H

Description
Precision Temperature Sensor 3-TO -40 to 125
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM235 Precision Temperature Sensor - LM235H - Texas Instruments
Dallas, TX, United States
LM235 Precision Temperature Sensor
LM235H
LM235 Precision Temperature Sensor LM235H
Precision Temperature Sensor 3-TO -40 to 125

Precision Temperature Sensor 3-TO -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM235H-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM235H-ND
Analog and Digital Output LM235H-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235H - 1197182-LM235H - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235H
1197182-LM235H
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235H 1197182-LM235H
Manufacturer: Texas Instruments Win Source Part Number: 1197182-LM235H Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Supplier Device Package: TO-46-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1197182-LM235H
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM235H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM235H
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM235H
LM235 ANALOG OUT TEMPERATURE SEN

LM235 ANALOG OUT TEMPERATURE SEN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM235H LM235H-ND 1197182-LM235H LM235H
Product Name LM235 Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235H Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
LM56 Dual Output Low Power Thermostat - LM56CIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers