Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-RPA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in electronic systems. It features a digital output that can be configured as open-drain or push-pull, with trip points programmable from −55°C to 110°C in 1°C increments and selectable hysteresis of 2°C or 10°C. The device operates from a 2.7 V to 5.5 V supply, draws a typical current of 16 µA, and includes a temperature-proportional analog output with a −10.82 mV/°C slope. The LM26CIM5X-RPA variant has a factory-set trip point of 65°C with an active-low, open-drain overtemperature output. It is UL recognized and supports CMOS logic levels.

Datasheet Summary
Powered by GS/AI

The LM26 is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in electronic systems. It features a digital output that can be configured as open-drain or push-pull, with trip points programmable from −55°C to 110°C in 1°C increments and selectable hysteresis of 2°C or 10°C. The device operates from a 2.7 V to 5.5 V supply, draws a typical current of 16 µA, and includes a temperature-proportional analog output with a −10.82 mV/°C slope. The LM26CIM5X-RPA variant has a factory-set trip point of 65°C with an active-low, open-drain overtemperature output. It is UL recognized and supports CMOS logic levels.

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5X-RPA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5X-RPA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-RPA/NOPB - 115261-LM26CIM5X-RPA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-RPA/NOPB
115261-LM26CIM5X-RPA/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-RPA/NOPB 115261-LM26CIM5X-RPA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 115261-LM26CIM5X-RPA /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 65°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 115261-LM26CIM5X-RPA/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 65°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26CIM5X-RPA/NOPB 115261-LM26CIM5X-RPA/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-RPA/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 2.5 to 38 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-ZHJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers