Texas Instruments DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor DRV5023BIQDBZT

Description
2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Dallas, TX, United States
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor
DRV5023BIQDBZT
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor DRV5023BIQDBZT
2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125

2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023BIQDBZT - 917236-DRV5023BIQDBZT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023BIQDBZT
917236-DRV5023BIQDBZT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023BIQDBZT 917236-DRV5023BIQDBZT
Manufacturer: Texas Instruments Win Source Part Number: 917236-DRV5023BIQDBZ T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5023 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46085-1, 296-46085-2, DRV5023BIQDBZT-ND, 296-46085-6

Manufacturer: Texas Instruments
Win Source Part Number: 917236-DRV5023BIQDBZT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5023
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46085-1, 296-46085-2, DRV5023BIQDBZT-ND, 296-46085-6

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5023BIQDBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5023BIQDBZT
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5023BIQDBZT 917236-DRV5023BIQDBZT DRV5023BIQDBZT
Product Name DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023BIQDBZT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Temperature Magnetic Magnetic
Applications Industrial
Standards and Certifications RoHS
Input Voltage 2.5 to 38 volts 2.7 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.5 to 38 volts
View Details