Texas Instruments TMP141 Digital Out Temperature Sensor TMP141AIDGKT

Description
Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP141 Digital Out Temperature Sensor - TMP141AIDGKT - Texas Instruments
Dallas, TX, United States
TMP141 Digital Out Temperature Sensor
TMP141AIDGKT
TMP141 Digital Out Temperature Sensor TMP141AIDGKT
Digital Out Temperature Sensor 8-VSSOP -40 to 125

Digital Out Temperature Sensor 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKT - 143044-TMP141AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKT
143044-TMP141AIDGKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKT 143044-TMP141AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 143044-TMP141AIDGKT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143044-TMP141AIDGKT
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-TMP141AIDGKTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP141AIDGKTTR-ND
Analog and Digital Output 296-TMP141AIDGKTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP141AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP141AIDGKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP141AIDGKT
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP141AIDGKT 143044-TMP141AIDGKT 296-TMP141AIDGKTTR-ND TMP141AIDGKT
Product Name TMP141 Digital Out Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details