Texas Instruments LM19 2.4V, 10?A, TO-92 Temperature Sensor LM19CIZ/NOPB

Description
2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92 -55 to 130
Request a Quote Datasheet
Description
2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Dallas, TX, United States
LM19 2.4V, 10?A, TO-92 Temperature Sensor
LM19CIZ/NOPB
LM19 2.4V, 10?A, TO-92 Temperature Sensor LM19CIZ/NOPB
2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92 -55 to 130

2.4V, 10?A, TO-92 Temperature Sensor 3-TO-92 -55 to 130

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM19CIZ/NOPB - 018666-LM19CIZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM19CIZ/NOPB
018666-LM19CIZ/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM19CIZ/NOPB 018666-LM19CIZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018666-LM19CIZ/NOPB Packaging: Bulk Features: Shutdown Mode Mounting: Through Hole Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±2.5°C (±3.8°C) Family Name: LM19CIZ Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: TO-92-3 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C) Alternative Parts (Cross-Reference): S-5842AAAAN-M6T1y; S-5842AAAAL-M6T1U; S-5842AAAAG-M6T1S; S-5842AAAAN-M6T1S; Introduction Date: May 01, 2001 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 018666-LM19CIZ/NOPB
Packaging: Bulk
Features: Shutdown Mode
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±2.5°C (±3.8°C)
Family Name: LM19CIZ
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: TO-92-3
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C)
Alternative Parts (Cross-Reference): S-5842AAAAN-M6T1y; S-5842AAAAL-M6T1U; S-5842AAAAG-M6T1S; S-5842AAAAN-M6T1S;
Introduction Date: May 01, 2001
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation

Buy Now Datasheet
Analog and Digital Output - LM19CIZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM19CIZ/NOPB-ND
Analog and Digital Output LM19CIZ/NOPB-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92-3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C TO-92-3

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1025687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1025687
Temperature & Humidity Sensor ICs 1025687
Temperature sensor,LM19CIZ TO92

Temperature sensor,LM19CIZ TO92

Supplier's Site
Temperature & Humidity Sensor ICs - 5358758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5358758
Temperature & Humidity Sensor ICs 5358758
Temperature sensor,LM19CIZ TO92

Temperature sensor,LM19CIZ TO92

Supplier's Site
Temperature & Humidity Sensor ICs - 5358758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
5358758P
Temperature & Humidity Sensor ICs 5358758P
Temperature sensor,LM19CIZ TO92

Temperature sensor,LM19CIZ TO92

Supplier's Site
Ic, Temp Sensor, 5.5V; Ic Output Type Texas Instruments - 33AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 5.5V; Ic Output Type Texas Instruments
33AH4057
Ic, Temp Sensor, 5.5V; Ic Output Type Texas Instruments 33AH4057
IC, TEMP SENSOR, 5.5V; IC Output Type:Voltage; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+130°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.4V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, 5.5V; IC Output Type:Voltage; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+130°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.4V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM19CIZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM19CIZ/NOPB
Analog and Digital Output LM19CIZ/NOPB
SENSOR ANALOG -55C-130C TO92-3

SENSOR ANALOG -55C-130C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM19CIZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM19CIZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM19CIZ/NOPB
SENSOR ANALOG -55C-130C TO92-3

SENSOR ANALOG -55C-130C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM19CIZ/NOPB 018666-LM19CIZ/NOPB LM19CIZ/NOPB-ND 1025687 5358758P 33AH4057 LM19CIZ/NOPB LM19CIZ/NOPB
Product Name LM19 2.4V, 10?A, TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM19CIZ/NOPB Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Ic, Temp Sensor, 5.5V; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to ? volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Impedance 0.1600 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM135A Precision Temperature Sensor - LM135AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers