Texas Instruments LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57CISD-10/NOPB

Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet
Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57CISD-10/NOPB - Texas Instruments
Dallas, TX, United States
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor
LM57CISD-10/NOPB
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57CISD-10/NOPB
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-10/NOPB - 1200492-LM57CISD-10/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-10/NOPB
1200492-LM57CISD-10/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-10/NOPB 1200492-LM57CISD-10/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200492-LM57CISD-10/ NOPB Packaging: Reel Mounting Style: SMD Features: Selectable Trip Point, Trip Test Output Type: Open Drain, Push-Pull Output: Active High, Active Low Supply Current: 24μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±2.3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-WSON (2.5x2.5) Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200492-LM57CISD-10/NOPB
Packaging: Reel
Mounting Style: SMD
Features: Selectable Trip Point, Trip Test
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Supply Current: 24μA
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±2.3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-WSON (2.5x2.5)
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM57CISD-10/NOPB 1200492-LM57CISD-10/NOPB
Product Name LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-10/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM74CIMX-3-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers