Texas Instruments LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMK-0/NOPB

Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote
Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM73 is a digital temperature sensor with a 2-wire SMBus and I²C-compatible interface, housed in a 6-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates from a 2.7-V to 5.5-V supply, with a temperature range of -40°C to 150°C and ±1°C accuracy from -10°C to 80°C, ±1.5°C from -25°C to 115°C, and ±2°C across the full range. Temperature resolution is programmable from 11 to 14 bits, with conversion times of 14 ms maximum in 11-bit mode and 112 ms maximum in 14-bit mode. The device features an open-drain ALERT output, shutdown mode with typical current of 1.9 µA, and clock/data line filtering for noise immunity. It is a UL recognized component.

Datasheet Summary
Powered by GS/AI

The LM73 is a digital temperature sensor with a 2-wire SMBus and I²C-compatible interface, housed in a 6-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates from a 2.7-V to 5.5-V supply, with a temperature range of -40°C to 150°C and ±1°C accuracy from -10°C to 80°C, ±1.5°C from -25°C to 115°C, and ±2°C across the full range. Temperature resolution is programmable from 11 to 14 bits, with conversion times of 14 ms maximum in 11-bit mode and 112 ms maximum in 14-bit mode. The device features an open-drain ALERT output, shutdown mode with typical current of 1.9 µA, and clock/data line filtering for noise immunity. It is a UL recognized component.

Suppliers

Company
Product
Description
Supplier Links
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMK-0/NOPB - Texas Instruments
Dallas, TX, United States
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface
LM73CIMK-0/NOPB
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMK-0/NOPB
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM73CIMK-0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMK-0/NOPBTR-ND
Analog and Digital Output LM73CIMK-0/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Analog and Digital Output - LM73CIMK-0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMK-0/NOPBDKR-ND
Analog and Digital Output LM73CIMK-0/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Analog and Digital Output - LM73CIMK-0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMK-0/NOPBCT-ND
Analog and Digital Output LM73CIMK-0/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0/NOPB - 019432-LM73CIMK-0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0/NOPB
019432-LM73CIMK-0/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0/NOPB 019432-LM73CIMK-0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019432-LM73CIMK-0/NO PB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: LM73 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Alternative Parts (Cross-Reference): MAX6626RUT-T; S-5851AAA-M6T1S; S-5851AAA-I6T1U; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 019432-LM73CIMK-0/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: LM73
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 80°C (-40°C to 150°C)
Alternative Parts (Cross-Reference): MAX6626RUT-T; S-5851AAA-M6T1S; S-5851AAA-I6T1U;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Medical, Portable Devices

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 6394020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6394020
Temperature & Humidity Sensor ICs 6394020
Texas Instruments LM73CIMK-0/NOPB

Texas Instruments LM73CIMK-0/NOPB

Supplier's Site
Sensors >> Temperature Sensors - LM73CIMK-0/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM73CIMK-0/NOPB
Sensors >> Temperature Sensors LM73CIMK-0/NOPB
TSOT-23-6 Temperature Sensors ROHS

TSOT-23-6 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - LM73CIMK-0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM73CIMK-0/NOPB
Analog and Digital Output LM73CIMK-0/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site Datasheet
Ic, Temp Sensor, Dig, Smbus I/f, Smd; Msl Texas Instruments - 52AH7200 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, Dig, Smbus I/f, Smd; Msl Texas Instruments
52AH7200
Ic, Temp Sensor, Dig, Smbus I/f, Smd; Msl Texas Instruments 52AH7200
IC, TEMP SENSOR, DIG, SMBUS I/F, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, TEMP SENSOR, DIG, SMBUS I/F, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Ic, Temp Sensor, Dig, Smbus I/f, Smd; Ic Output Type Texas Instruments - 28AH3596 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, Dig, Smbus I/f, Smd; Ic Output Type Texas Instruments
28AH3596
Ic, Temp Sensor, Dig, Smbus I/f, Smd; Ic Output Type Texas Instruments 28AH3596
IC, TEMP SENSOR, DIG, SMBUS I/F, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, TEMP SENSOR, DIG, SMBUS I/F, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM73CIMK-0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM73CIMK-0/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM73CIMK-0/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM73CIMK-0/NOPB LM73CIMK-0/NOPBTR-ND 019432-LM73CIMK-0/NOPB 6394020 LM73CIMK-0/NOPB LM73CIMK-0/NOPB 52AH7200 28AH3596 LM73CIMK-0/NOPB
Product Name LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0/NOPB Temperature & Humidity Sensor ICs Sensors >> Temperature Sensors Analog and Digital Output Ic, Temp Sensor, Dig, Smbus I/f, Smd; Msl Texas Instruments Ic, Temp Sensor, Dig, Smbus I/f, Smd; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to ? volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-125/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers