Texas Instruments LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMK-1/NOPB

Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote
Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM73 is a digital temperature sensor with a 2-wire SMBus and I2C-compatible interface, housed in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates over a temperature range of -40°C to 150°C with ±1°C accuracy from -10°C to 80°C, ±1.5°C from -25°C to 115°C, and ±2°C across the full range. Temperature resolution is programmable from 11 to 14 bits, with conversion times of 14 ms and 112 ms respectively. The device features an open-drain ALERT output, shutdown mode with typical current of 1.9 µA, and supports clock speeds up to 400 kHz. It is a UL-recognized component.

Datasheet Summary
Powered by GS/AI

The LM73 is a digital temperature sensor with a 2-wire SMBus and I2C-compatible interface, housed in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates over a temperature range of -40°C to 150°C with ±1°C accuracy from -10°C to 80°C, ±1.5°C from -25°C to 115°C, and ±2°C across the full range. Temperature resolution is programmable from 11 to 14 bits, with conversion times of 14 ms and 112 ms respectively. The device features an open-drain ALERT output, shutdown mode with typical current of 1.9 µA, and supports clock speeds up to 400 kHz. It is a UL-recognized component.

Suppliers

Company
Product
Description
Supplier Links
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMK-1/NOPB - Texas Instruments
Dallas, TX, United States
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface
LM73CIMK-1/NOPB
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMK-1/NOPB
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM73CIMK-1/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMK-1/NOPBTR-ND
Analog and Digital Output LM73CIMK-1/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-1/NOPB - 142546-LM73CIMK-1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-1/NOPB
142546-LM73CIMK-1/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-1/NOPB 142546-LM73CIMK-1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142546-LM73CIMK-1/NO PB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 80°C (-40°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142546-LM73CIMK-1/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 80°C (-40°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM73CIMK-1/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM73CIMK-1/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM73CIMK-1/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site
Analog and Digital Output - LM73CIMK-1/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM73CIMK-1/NOPB
Analog and Digital Output LM73CIMK-1/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site Datasheet
Temperature Sensor Ic; Msl Texas Instruments - 29AH6402 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic; Msl Texas Instruments
29AH6402
Temperature Sensor Ic; Msl Texas Instruments 29AH6402
TEMPERATURE SENSOR IC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR IC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM73CIMK-1/NOPB LM73CIMK-1/NOPBTR-ND 142546-LM73CIMK-1/NOPB LM73CIMK-1/NOPB LM73CIMK-1/NOPB 29AH6402
Product Name LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-1/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor Ic; Msl Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISDX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
3 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CISD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers