Texas Instruments TMP104 Digital Temperature Sensor with One-Wire Interface TMP104YFFR

Description
Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP104 Digital Temperature Sensor with One-Wire Interface - TMP104YFFR - Texas Instruments
Dallas, TX, United States
TMP104 Digital Temperature Sensor with One-Wire Interface
TMP104YFFR
TMP104 Digital Temperature Sensor with One-Wire Interface TMP104YFFR
Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with One-Wire Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-48717-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48717-6-ND
Analog and Digital Output 296-48717-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-48717-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48717-2-ND
Analog and Digital Output 296-48717-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-48717-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48717-1-ND
Analog and Digital Output 296-48717-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFR - 213135-TMP104YFFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFR
213135-TMP104YFFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFR 213135-TMP104YFFR
Manufacturer: Texas Instruments Win Source Part Number: 213135-TMP104YFFR Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: SMAART Wire Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 4-DSBGA (1x1) Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -10°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213135-TMP104YFFR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMAART Wire
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 4-DSBGA (1x1)
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP104YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP104YFFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP104YFFR
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP104YFFR 296-48717-6-ND 213135-TMP104YFFR TMP104YFFR
Product Name TMP104 Digital Temperature Sensor with One-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP104YFFR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers