Texas Instruments LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CIMMX-5/NOPB

Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Request a Quote Datasheet
Description
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-5/NOPB - Texas Instruments
Dallas, TX, United States
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor
LM70CIMMX-5/NOPB
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor LM70CIMMX-5/NOPB
SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150

SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-5/NOPB - 132537-LM70CIMMX-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-5/NOPB
132537-LM70CIMMX-5/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-5/NOPB 132537-LM70CIMMX-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132537-LM70CIMMX-5/N OPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -10°C to 65°C (-55°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132537-LM70CIMMX-5/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-38145-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38145-2-ND
Analog and Digital Output 296-38145-2-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CIMMX-5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CIMMX-5/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CIMMX-5/NOPB
SENSOR DIGITAL -55C-150C 8VSSOP

SENSOR DIGITAL -55C-150C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CIMMX-5/NOPB 132537-LM70CIMMX-5/NOPB 296-38145-2-ND LM70CIMMX-5/NOPB
Product Name LM70 SPI/10-Bit plus Sign Digital Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMMX-5/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-NPA - 1197840-LM26CIM5-NPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details