2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 801485-DRV5053OAQDBZ
Packaging: Reel
Mounting Style: Surface Mount
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Axis: Single
Sensing Range: ±73mT
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 2.3mA
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 38V
Current - Supply (Maximum): 3.6mA
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053OAQDBZR | 801485-DRV5053OAQDBZR | DRV5053OAQDBZR | DRV5053OAQDBZR |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053OAQDBZR | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |