Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-HHD/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-HHD/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-HHD/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-HHD/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-HHD/NOPB - 1053275-LM26CIM5-HHD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-HHD/NOPB
1053275-LM26CIM5-HHD/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-HHD/NOPB 1053275-LM26CIM5-HHD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053275-LM26CIM5-HHD /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 0°C Output Function: UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053275-LM26CIM5-HHD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 0°C
Output Function: UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - LM26CIM5-HHD/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet
 - LM26CIM5-HHD/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5-HHD/NOPB 1053275-LM26CIM5-HHD/NOPB LM26CIM5-HHD/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-HHD/NOPB
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
5 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers