Texas Instruments TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103CYFFR

Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface - TMP103CYFFR - Texas Instruments
Dallas, TX, United States
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface
TMP103CYFFR
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103CYFFR
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-28342-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28342-1-ND
Analog and Digital Output 296-28342-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-28342-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28342-6-ND
Analog and Digital Output 296-28342-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-28342-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28342-2-ND
Analog and Digital Output 296-28342-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103CYFFR - 033226-TMP103CYFFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103CYFFR
033226-TMP103CYFFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103CYFFR 033226-TMP103CYFFR
Manufacturer: Texas Instruments Win Source Part Number: 033226-TMP103CYFFR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 4-DSBGA (1x1) Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -10°C to 100°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033226-TMP103CYFFR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 4-DSBGA (1x1)
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - TMP103CYFFR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP103CYFFR
Analog and Digital Output TMP103CYFFR
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP103CYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP103CYFFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP103CYFFR
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP103CYFFR 296-28342-1-ND 033226-TMP103CYFFR TMP103CYFFR TMP103CYFFR
Product Name TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103CYFFR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers