Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7/NOPB

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM20CIM7/NOPB is a precision analog output temperature sensor designed for a wide operating range of -55°C to 130°C. It features a power supply voltage range of 2.4 V to 5.5 V and a maximum current drain of 10 µA, making it suitable for low-power applications. The sensor exhibits a predictable parabolic curvature in its transfer function, with an accuracy of ±1.5°C at 30°C and ±2.5°C to ±5°C at the temperature extremes. The output impedance is specified at a maximum of 160 Ω, and the typical nonlinearity is ±0.4%. The device is available in SC70 and DSBGA packages, making it suitable for compact designs. Applications include cellular phones, computers, and HVAC systems.

Datasheet Summary
Powered by GS/AI

The LM20CIM7/NOPB is a precision analog output temperature sensor designed for a wide operating range of -55°C to 130°C. It features a power supply voltage range of 2.4 V to 5.5 V and a maximum current drain of 10 µA, making it suitable for low-power applications. The sensor exhibits a predictable parabolic curvature in its transfer function, with an accuracy of ±1.5°C at 30°C and ±2.5°C to ±5°C at the temperature extremes. The output impedance is specified at a maximum of 160 Ω, and the typical nonlinearity is ±0.4%. The device is available in SC70 and DSBGA packages, making it suitable for compact designs. Applications include cellular phones, computers, and HVAC systems.

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7/NOPB - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20CIM7/NOPB
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7/NOPB
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7/NOPB - 100198-LM20CIM7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7/NOPB
100198-LM20CIM7/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7/NOPB 100198-LM20CIM7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100198-LM20CIM7/NOPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±4°C (±5°C) Family Name: LM20 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C to 130°C) Alternative Parts (Cross-Reference): FM20P5X_NL; FM20P5X; FM20P5X_Q; MAX6576ZUT+; Introduction Date: January 10, 1999 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100198-LM20CIM7/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±4°C (±5°C)
Family Name: LM20
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C to 130°C)
Alternative Parts (Cross-Reference): FM20P5X_NL; FM20P5X; FM20P5X_Q; MAX6576ZUT+;
Introduction Date: January 10, 1999
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM20CIM7/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7/NOPBCT-ND
Analog and Digital Output LM20CIM7/NOPBCT-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20CIM7/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7/NOPBTR-ND
Analog and Digital Output LM20CIM7/NOPBTR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM20CIM7/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7/NOPBDKR-ND
Analog and Digital Output LM20CIM7/NOPBDKR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensor, 4C, Sc-70-5; Ic Output Type Texas Instruments - 41K3552 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 4C, Sc-70-5; Ic Output Type Texas Instruments
41K3552
Temperature Sensor, 4C, Sc-70-5; Ic Output Type Texas Instruments 41K3552
TEMPERATURE SENSOR, 4C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; Accuracy %:5°CRoHS Compliant: Yes

TEMPERATURE SENSOR, 4C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; Accuracy %:5°CRoHS Compliant: Yes

Supplier's Site
Temperature Sensor, 4C, Sc-70-5; Ic Outp; Msl Texas Instruments - 28AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 4C, Sc-70-5; Ic Outp; Msl Texas Instruments
28AH3052
Temperature Sensor, 4C, Sc-70-5; Ic Outp; Msl Texas Instruments 28AH3052
TEMPERATURE SENSOR, 4C, SC-70-5; IC OUTP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR, 4C, SC-70-5; IC OUTP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20CIM7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20CIM7/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20CIM7/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site
Analog and Digital Output - LM20CIM7/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM20CIM7/NOPB
Analog and Digital Output LM20CIM7/NOPB
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20CIM7/NOPB 100198-LM20CIM7/NOPB LM20CIM7/NOPBCT-ND 41K3552 28AH3052 LM20CIM7/NOPB LM20CIM7/NOPB
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20CIM7/NOPB Analog and Digital Output Temperature Sensor, 4C, Sc-70-5; Ic Output Type Texas Instruments Temperature Sensor, 4C, Sc-70-5; Ic Outp; Msl Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to ? volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CITPX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YHA - 1197862-LM26CIM5-YHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details