The LM26LV and LM26LV-Q1 are low-voltage, precision, dual-output temperature switches and sensors designed for 1.6-V operation, with a factory-preset trip point range of 0°C to 150°C in 1°C increments. They feature both push-pull and open-drain overtemperature outputs, a negative temperature coefficient analog VTEMP output, and built-in hysteresis for stability. The device is packaged in a WSON-6 format measuring 2.20 mm × 2.50 mm, and operates with an ambient temperature range of -40°C to 150°C for the automotive-grade LM26LV-Q1 variant. The part supports TRIP_TEST input for in-situ verification and includes short-circuit protection on the VTEMP output.
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | LM26LVCISDX-145/NOPB |
| Product Name | LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor |
| Sensor Type | Temperature |