Texas Instruments LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3X

Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet
Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X - Texas Instruments
Dallas, TX, United States
LM45 SOT-23 Precision Centigrade Temperature Sensor
LM45BIM3X
LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3X
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X - 093889-LM45BIM3X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X
093889-LM45BIM3X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X 093889-LM45BIM3X
Manufacturer: Texas Instruments Win Source Part Number: 093889-LM45BIM3X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -20°C to 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4 V to 10 V Testing Conditions: 25°C (-20°C to 100°C) Alternative Parts (Cross-Reference): TC02VNBG; TC02VNB; TC03VNB; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Industrial, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 093889-LM45BIM3X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM45
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Alternative Parts (Cross-Reference): TC02VNBG; TC02VNB; TC03VNB;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Industrial, Medical

Buy Now Datasheet
Analog and Digital Output - LM45BIM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3XTR-ND
Analog and Digital Output LM45BIM3XTR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45BIM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM45BIM3X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM45BIM3X
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site
Analog and Digital Output - LM45BIM3X - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM45BIM3X
Analog and Digital Output LM45BIM3X
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM45BIM3X 093889-LM45BIM3X LM45BIM3XTR-ND LM45BIM3X LM45BIM3X
Product Name LM45 SOT-23 Precision Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3X Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Input Voltage 4 to 10 volts 4 to 10 volts 4 to 10 volts 4 to 10 volts
Impedance 0.0350 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts
View Details
7 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-SPA - 1197844-LM26CIM5-SPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-100/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers