Texas Instruments LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIMM-5

Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-5 - Texas Instruments
Dallas, TX, United States
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
LM75BIMM-5
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIMM-5
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125

Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125

Buy Now Datasheet
Newest Parts - LM75BIMM-5 - 1200696-LM75BIMM-5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM75BIMM-5
1200696-LM75BIMM-5
Newest Parts - LM75BIMM-5 1200696-LM75BIMM-5
Manufacturer: Texas Instruments Win Source Part Number: 1200696-LM75BIMM-5 Packaging: Reel Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode Output Type: I2C Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): LM75BIMM-3+T; LM75BIMMX-5; MAX7500MUA-T; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200696-LM75BIMM-5
Packaging: Reel
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode
Output Type: I2C
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): LM75BIMM-3+T; LM75BIMMX-5; MAX7500MUA-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Analog and Digital Output - LM75BIMM-5TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75BIMM-5TR-ND
Analog and Digital Output LM75BIMM-5TR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75BIMM-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75BIMM-5
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75BIMM-5
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75BIMM-5 1200696-LM75BIMM-5 LM75BIMM-5TR-ND LM75BIMM-5
Product Name LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface Newest Parts - LM75BIMM-5 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMM-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers