Texas Instruments COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown COP8CCE9IMT9/NOPB

Description
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown - COP8CCE9IMT9/NOPB - Texas Instruments
Dallas, TX, United States
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown
COP8CCE9IMT9/NOPB
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown COP8CCE9IMT9/NOPB
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85

8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8CCE9IMT9/NOPB - 771701-COP8CCE9IMT9/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CCE9IMT9/NOPB
771701-COP8CCE9IMT9/NOPB
Embedded - Embedded - Microcontrollers - COP8CCE9IMT9/NOPB 771701-COP8CCE9IMT9/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 771701-COP8CCE9IMT9/ NOPB Series: COP8 8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: COP8 Speed: 10MHz Package: 48-TFSOP (0.240", 6.10mm Width) Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: COP8CCE9 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): DS87C530-QNL+; DS89C430-QNL+; DS89C430+ENG; DS89C450+ENG; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771701-COP8CCE9IMT9/NOPB
Series: COP8 8C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: COP8
Speed: 10MHz
Package: 48-TFSOP (0.240", 6.10mm Width)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: COP8CCE9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): DS87C530-QNL+; DS89C430-QNL+; DS89C430+ENG; DS89C450+ENG;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 10MHz 8KB 5.5V Embedded Microcontroller MCU
685-COP8CCE9IMT9/NOPB
8-bit 10MHz 8KB 5.5V Embedded Microcontroller MCU 685-COP8CCE9IMT9/NOPB
8-Bit 10MHz Flash MCU, 8KB, 256B RAM, 39 I/O, SPI/UART, 2.7-5.5V, TSSOP Product overview: COP8CCE9IMT9/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, 8KB, 5.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCE9IMT9/NOP B can be used for catalog matching and distributor lookup.

8-Bit 10MHz Flash MCU, 8KB, 256B RAM, 39 I/O, SPI/UART, 2.7-5.5V, TSSOP Product overview: COP8CCE9IMT9/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, 8KB, 5.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCE9IMT9/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - COP8CCE9IMT9/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CCE9IMT9/NOPB
Microcontrollers COP8CCE9IMT9/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - COP8CCE9IMT9/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CCE9IMT9/NOPB
Embedded - Microcontrollers COP8CCE9IMT9/NOPB
IC MCU 8BIT 8KB FLASH 48TSSOP

IC MCU 8BIT 8KB FLASH 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CCE9IMT9/NOPB 771701-COP8CCE9IMT9/NOPB 685-COP8CCE9IMT9/NOPB COP8CCE9IMT9/NOPB COP8CCE9IMT9/NOPB
Product Name COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown Embedded - Embedded - Microcontrollers - COP8CCE9IMT9/NOPB 8-bit 10MHz 8KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash; FLASH
Clock Speed 10 MHz 10 MHz
RAM 8 KB 0.2560 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers