Texas Instruments CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface CP3SP33SMR/NOPB

Description
Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 144-NFBGA -40 to 85
Request a Quote Datasheet
Description
Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 144-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface - CP3SP33SMR/NOPB - Texas Instruments
Dallas, TX, United States
CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface
CP3SP33SMR/NOPB
CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface CP3SP33SMR/NOPB
Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 144-NFBGA -40 to 85

Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 144-NFBGA -40 to 85

Buy Now Datasheet
BGA Embedded Microcontroller MCU - 769-CP3SP33SMR/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microcontroller MCU
769-CP3SP33SMR/NOPB
BGA Embedded Microcontroller MCU 769-CP3SP33SMR/NOPB
IC CPU W/BLUTOOTH&CAN 144-BGA Product overview: CP3SP33SMR/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3SP33SMR/NOPB can be used for catalog matching and distributor lookup.

IC CPU W/BLUTOOTH&CAN 144-BGA Product overview: CP3SP33SMR/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3SP33SMR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMR/NOPB - 808225-CP3SP33SMR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMR/NOPB
808225-CP3SP33SMR/NOPB
Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMR/NOPB 808225-CP3SP33SMR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 808225-CP3SP33SMR/NO PB Packaging: Tray Mounting Style: SMD Core Processor: CR16C Applications: Connectivity Processor Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG Number of I/O: 36 Program Memory Type: External Program Memory RAM Size: 44K x 8 Part Status: Obsolete (End Of Life) Controller Series: CP3000 Supplier Device Package: 144-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 184 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.3V Part Number Series: CP3SP33

Manufacturer: Texas Instruments
Win Source Part Number: 808225-CP3SP33SMR/NOPB
Packaging: Tray
Mounting Style: SMD
Core Processor: CR16C
Applications: Connectivity Processor
Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
Number of I/O: 36
Program Memory Type: External Program Memory
RAM Size: 44K x 8
Part Status: Obsolete (End Of Life)
Controller Series: CP3000
Supplier Device Package: 144-FBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 184
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.3V
Part Number Series: CP3SP33

Buy Now
Embedded - Microcontrollers - Application Specific - CP3SP33SMR/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3SP33SMR/NOPB
Embedded - Microcontrollers - Application Specific CP3SP33SMR/NOPB
IC CPU W/BLUTOOTH&CAN 144-BGA

IC CPU W/BLUTOOTH&CAN 144-BGA

Supplier's Site Datasheet
Application Specific Microcontrollers - CP3SP33SMR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3SP33SMR/NOPB
Application Specific Microcontrollers CP3SP33SMR/NOPB
IC CPU W/BLUTOOTH&CAN 144-BGA

IC CPU W/BLUTOOTH&CAN 144-BGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CP3SP33SMR/NOPB
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CP3SP33SMR/NOPB
IC CPU W/BLUTOOTH&CAN 144-BGA

IC CPU W/BLUTOOTH&CAN 144-BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3SP33SMR/NOPB 769-CP3SP33SMR/NOPB 808225-CP3SP33SMR/NOPB CP3SP33SMR/NOPB CP3SP33SMR/NOPB CP3SP33SMR/NOPB
Product Name CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface BGA Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMR/NOPB Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 44 KB 44 KB 44 KB
ROM Type External Program Memory
Supply Voltage 3 to 3.3 volts 3 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers