The CC430F5145 is a low-power wireless system-on-chip microcontroller integrating a sub-1 GHz RF transceiver core compatible with the CC1101, a 16-bit MSP430 CPU, up to 32 KB of flash memory, 4 KB of RAM, a 10-bit ADC with six external inputs and internal sensors, a comparator, two 16-bit timers, a hardware multiplier, a 128-bit AES security accelerator, a real-time clock, and a single USCI supporting I2C and SPI. It operates from 1.8 V to 3.6 V, supports data rates from 0.6 kbps to 500 kbps, and features RX sensitivity of -117 dBm at 0.6 kbps. The device is packaged in a 48-pin VQFN measuring 7 mm × 7 mm and operates from -40 °C to 85 °C. It is suited for systems targeting compliance with EN 300 220, FCC CFR Part 15, and Wireless M-Bus EN 13757-4:2005.
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85
16-Bit Sub-1GHz Wireless MCU, 10-bit ADC, 2KB RAM, 16kB Flash Product overview: CC430F5145IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1GHz, 2KB, 16kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 1GHz, 2KB, 16kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5145IRGZT can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU ISM<1GHZ 48-VFQFN
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CC430F5145IRGZT | 879-CC430F5145IRGZT | 815-CC430F5145IRGZT | CC430F5145IRGZT |
| Product Name | CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core | 16-bit 1GHz 2KB 16kB Embedded Microcontroller MCU | IC RF TXRX+MCU ISM<1GHZ 48-VFQFN | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 20 MHz | |||
| Features | Watchdog Timer; DMA | |||
| Bits | 16 Bit | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.3 volts |