Adjustable Micropower Voltage Reference 3-TO-92 0 to 70
Adjustable, 70°C, micropower voltage reference 3-TO-92 0 to 70 Product overview: LM385Z/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z/NOPB can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 206381-LM385Z/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 55μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 5.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA TO-92-3
Voltage References Adj MicroPwr Vtg Ref
VOLTAGE REF, SHUNT, 1.24V-5.3V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:LM385 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:150ppm/°
VOLTAGE REF, SHUNT, 1.24V-5.3V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:LM385 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case RoHS Compliant: Yes
IC VREF SHUNT ADJ 2% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385Z/NOPB | 693-LM385Z/NOPB | LM385Z/NOPB | 206381-LM385Z/NOPB | LM385Z/NOPB-ND | LM385Z/NOPB | 41K5098 | 29AH6333 | LM385Z/NOPB |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM385Z/NOPB | Voltage Reference | Voltage References | Voltage Ref, Shunt, 1.24V-5.3V, To-226Aa; Voltage Reference Type Texas Instruments | Voltage Ref, Shunt, 1.24V-5.3V, To-226Aa; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | |
| VREF Type | Programmable | ||||||||
| Package Type | Other; SOIC,TO-92 | Other; TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||||
| VREF | 1.24 to 5.3 volts | 1.24 to 5.3 volts | 1.24 to 5.3 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |