Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030BMF-4.096/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030BMF-4.096/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030BMF-4.096/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4030BMF-4.096/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030BMF-4.096/NOPBTR-ND
Voltage Reference LM4030BMF-4.096/NOPBTR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030BMF-4.096/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030BMF-4.096/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030BMF-4.096/NOPBCT-ND
Voltage Reference LM4030BMF-4.096/NOPBCT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5

Buy Now Datasheet
 - LM4030BMF-4.096/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 4.096V, PDSO5

Voltage Reference, 4.096V, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1316930-LM4030BMF-4.096/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1316930-LM4030BMF-4.096/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1316930-LM4030BMF-4.096/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1316930-LM4030BMF-4. 096/NOPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Current - Output: 30 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 4.096V Noise - 0.1Hz to 10Hz: 165µVp-p Current - Cathode: 130 µA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM4030BMF-4.096CT,LM 4030BMF-4.096-ND,LM4 030BMF-4.096DKR,LM40 30BMF-4.096/NOPBDKR, LM4030BMF4096NOPB,*L M4030BMF-4.096/NOPB, LM4030BMF-4.096/NOPB CT,LM4030BMF-4.096TR -ND,LM4030BMF-4.096, LM4030BMF-4.096CT-ND ,LM4030BMF-4.096DKR- ND,NATNSCLM4030BMF-4 .096/NOPB,2156-LM403 0BMF-4.096/NOPB-TI,L M4030BMF-4.096/NOPBT R,LM4030BMF-4.096TR Base Product Number: LM4030 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316930-LM4030BMF-4.096/NOPB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Current - Output: 30 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 4.096V
Noise - 0.1Hz to 10Hz: 165µVp-p
Current - Cathode: 130 µA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM4030BMF-4.096CT,LM4030BMF-4.096-ND,LM4030BMF-4.096DKR,LM4030BMF-4.096/NOPBDKR,LM4030BMF4096NOPB,*LM4030BMF-4.096/NOPB,LM4030BMF-4.096/NOPBCT,LM4030BMF-4.096TR-ND,LM4030BMF-4.096,LM4030BMF-4.096CT-ND,LM4030BMF-4.096DKR-ND,NATNSCLM4030BMF-4.096/NOPB,2156-LM4030BMF-4.096/NOPB-TI,LM4030BMF-4.096/NOPBTR,LM4030BMF-4.096TR
Base Product Number: LM4030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4030BMF-4.096/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4030BMF-4.096/NOPB
Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030BMF-4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030BMF-4.096/ NOPB can be used for catalog matching and distributor lookup.

Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030BMF-4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030BMF-4.096/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4030BMF-4.096/NOPB
Voltage References LM4030BMF-4.096/NOPB
Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030BMF-4.096/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030BMF-4.096/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030BMF-4.096/NOPB
IC VREF SHUNT 0.1% SOT23-5

IC VREF SHUNT 0.1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4030BMF-4.096/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030BMF-4.096/NOPB
PMIC - Voltage Reference LM4030BMF-4.096/NOPB
IC VREF SHUNT 0.1% SOT23-5

IC VREF SHUNT 0.1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030BMF-4.096/NOPB LM4030BMF-4.096/NOPBTR-ND LM4030BMF-4.096/NOPB 1316930-LM4030BMF-4.096/NOPB 693-LM4030BMF-4.096/NOPB LM4030BMF-4.096/NOPB LM4030BMF-4.096/NOPB LM4030BMF-4.096/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
VREF 2.5 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-ADJ Adjustable Micropower Voltage Reference - LM285MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
2.5 V Precision Voltage Reference IC - 693-LM385BYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details