The LM385MX-1.2/NOPB is a micropower 2-terminal band-gap voltage reference diode in an 8-pin SOIC package, providing a 1.235 V reference with ±1% initial tolerance. It operates over a 10 μA to 20 mA current range, features 1 Ω dynamic impedance, and maintains a temperature coefficient of 150 ppm/°C. The device is rated for operation from 0°C to 70°C.
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019193-LM385MX-1.2/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -2.43%, +2.02%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
1.235-V, 0°C to 70°C, micropower voltage reference diode 8-SOIC 0 to 70 Product overview: LM385MX-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385MX-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode
Voltage References MICROPWR VLTG REF DIODE
IC VREF SHNT -2.43%/+2.02% 8SOIC
IC VREF SHNT -2.43%/+2.02% 8SOIC
IC VREF SHNT -2.43%/+2.02% 8SOIC
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385MX-1.2/NOPB | LM385MX-1.2/NOPBCT-ND | 019193-LM385MX-1.2/NOPB | 693-LM385MX-1.2/NOPB | LM385MX-1.2/NOPB | LM385MX-1.2/NOPB | LM385MX-1.2/NOPB | LM385MX-1.2/NOPB | 815-LM385MX-1.2/NOPB | 26AJ7294 |
| Product Name | LM385-1.2-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385MX-1.2/NOPB | SOIC Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | IC VREF SHNT -2.43%/+2.02% 8SOIC | Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments | |
| VREF Type | Fixed | Fixed | Shunt | Fixed | ||||||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC N | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; 8-SOIC (0.154, 3.90mm Width) | Other; SOIC | |
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | |||||||
| TC | 20 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | ||||||
| Accuracy | 1 % | 2.02 % | 1 % |