Texas Instruments PMIC - PMIC - Voltage Reference - LM329DZ/NOPB LM329DZ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053713-LM329DZ/NOPB Packaging: Bulk Mounting: Through Hole Tolerance: -4.35%, +5.07% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 6.9V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053713-LM329DZ/NOPB Packaging: Bulk Mounting: Through Hole Tolerance: -4.35%, +5.07% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 6.9V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB
1053713-LM329DZ/NOPB
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB 1053713-LM329DZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053713-LM329DZ/NOPB Packaging: Bulk Mounting: Through Hole Tolerance: -4.35%, +5.07% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 6.9V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1053713-LM329DZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: -4.35%, +5.07%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 7μVrms
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 6.9V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM329DZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM329DZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM329DZ/NOPB
IC VREF SHUNT -4.35%/+5.07% TO92

IC VREF SHUNT -4.35%/+5.07% TO92

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM329DZ/NOPB
PMIC - Voltage Reference LM329DZ/NOPB
IC VREF SHUNT -4.35%/+5.07% TO92

IC VREF SHUNT -4.35%/+5.07% TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1053713-LM329DZ/NOPB LM329DZ/NOPB LM329DZ/NOPB
Product Name PMIC - PMIC - Voltage Reference - LM329DZ/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active Removed; Obsolete
TC 100 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - AD589JR - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details