The LM285MX-2.5/NOPB is a micropower 2-terminal voltage reference with a 2.5 V output, operating from 20 μA to 20 mA and featuring a maximum initial tolerance of ±0.8% (±20 mV). It has a maximum dynamic impedance of 0.6 Ω and operates over a temperature range of −40°C to 85°C. The device is packaged in an 8-pin SOIC with dimensions of 6.5 mm width, 5.4 mm length, and 2.0 mm thickness, and is designed for surface mounting with lead-free, RoHS-compliant packaging. It meets thermal resistance specifications of 165°C/W junction-to-ambient.
Micropower Voltage Reference Diode 8-SOIC -40 to 85
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
2.5-V, -40°C to +85°C, micropower voltage reference diode 8-SOIC -40 to 85 Product overview: LM285MX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX-2.5/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 018901-LM285MX-2.5/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LM285
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): UZRA245N802; UZRA245N803TA; ZRA245N803TA;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC VREF SHUNT 1.5% 8SOIC
IC VREF SHUNT 1.5% 8SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Voltage References MICROPWR VLTG REF DIODE
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285MX-2.5/NOPB | LM285MX-2.5/NOPBTR-ND | 693-LM285MX-2.5/NOPB | 018901-LM285MX-2.5/NOPB | LM285MX-2.5/NOPB | LM285MX-2.5/NOPB | LM285MX-2.5/NOPB | LM285MX-2.5/NOPB |
| Product Name | LM285-2.5-N Micropower Voltage Reference Diode | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM285MX-2.5/NOPB | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage References |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC N | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |