Texas Instruments LM136-5.0QML 5.0V Reference Diode LM136H-5.0/883

Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote Datasheet
Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM136-5.0QML 5.0V Reference Diode - LM136H-5.0/883 - Texas Instruments
Dallas, TX, United States
LM136-5.0QML 5.0V Reference Diode
LM136H-5.0/883
LM136-5.0QML 5.0V Reference Diode LM136H-5.0/883
5.0V Reference Diode 3-TO -55 to 125

5.0V Reference Diode 3-TO -55 to 125

Buy Now Datasheet
 - LM136H-5.0/883 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, MBCY3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, MBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM136H-5.0/883 - 1196829-LM136H-5.0/883 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM136H-5.0/883
1196829-LM136H-5.0/883
PMIC - PMIC - Voltage Reference - LM136H-5.0/883 1196829-LM136H-5.0/883
Manufacturer: Texas Instruments Win Source Part Number: 1196829-LM136H-5.0/8 83 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196829-LM136H-5.0/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5.0V Precision Voltage Reference IC
693-LM136H-5.0/883
5.0V Precision Voltage Reference IC 693-LM136H-5.0/883
5.0V Reference Diode 3-TO -55 to 125 Product overview: LM136H-5.0/883 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136H-5.0/883 can be used for catalog matching and distributor lookup.

5.0V Reference Diode 3-TO -55 to 125 Product overview: LM136H-5.0/883 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136H-5.0/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM136H-5.0/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM136H-5.0/883
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM136H-5.0/883
5.0V REFERENCE DIODE 3-TO -55 TO

5.0V REFERENCE DIODE 3-TO -55 TO

Supplier's Site
Voltage Reference - LM136H-5.0/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM136H-5.0/883
Voltage Reference LM136H-5.0/883
Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Buy Now Datasheet
Voltage Reference - LM136H-5.0/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM136H-5.0/883
Voltage Reference LM136H-5.0/883
Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM136H-5.0/883 LM136H-5.0/883 1196829-LM136H-5.0/883 693-LM136H-5.0/883 LM136H-5.0/883 LM136H-5.0/883
Product Name LM136-5.0QML 5.0V Reference Diode PMIC - PMIC - Voltage Reference - LM136H-5.0/883 5.0V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
VREF Type Programmable Fixed Fixed
Package Type Other; TO Other; TO-CAN-3 Other; TO-46 Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
VREF 5 volts 5 volts 5 volts
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AXZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers