Texas Instruments LM336-2.5-N Voltage Reference Diode LM336Z-2.5/LFT1

Description
Voltage Reference Diode 3-TO-92
Request a Quote Datasheet
Description
Voltage Reference Diode 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Dallas, TX, United States
LM336-2.5-N Voltage Reference Diode
LM336Z-2.5/LFT1
LM336-2.5-N Voltage Reference Diode LM336Z-2.5/LFT1
Voltage Reference Diode 3-TO-92

Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Singapore, Singapore
2.49V 10mA Precision Voltage Reference IC
693-LM336Z-2.5/LFT1
2.49V 10mA Precision Voltage Reference IC 693-LM336Z-2.5/LFT1
V-Ref Precision 2.49V 10mA 3-Pin TO-92 T/R Product overview: LM336Z-2.5/LFT1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/LFT1 can be used for catalog matching and distributor lookup.

V-Ref Precision 2.49V 10mA 3-Pin TO-92 T/R Product overview: LM336Z-2.5/LFT1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.49V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.49V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/LFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM336Z-2.5/LFT1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336Z-2.5/LFT1TR-ND
Voltage Reference 296-LM336Z-2.5/LFT1TR-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM336Z-2.5/LFT1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336Z-2.5/LFT1CT-ND
Voltage Reference 296-LM336Z-2.5/LFT1CT-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
 - LM336Z-2.5/LFT1 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372464-LM336Z-2.5/LFT1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372464-LM336Z-2.5/LFT1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372464-LM336Z-2.5/LFT1
Win Source Part Number: 1372464-LM336Z-2.5/L FT1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: LM336 Mounting Type: Through Hole HTSUS: 8542.39.0001 Tolerance: ±4% REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Voltage - Output (Min/Fixed): 2.49V Current - Output: 10 mA Reference Type: Shunt Current - Cathode: 400 µA

Win Source Part Number: 1372464-LM336Z-2.5/LFT1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: LM336
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±4%
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.49V
Current - Output: 10 mA
Reference Type: Shunt
Current - Cathode: 400 µA

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336Z-2.5/LFT1
Voltage References LM336Z-2.5/LFT1
Voltage References Voltage Reference Diode 3-TO-92

Voltage References Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
LM336Z-2.5/LFT1
PMIC - Voltage Reference LM336Z-2.5/LFT1
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site Datasheet
Voltage Reference - LM336Z-2.5/LFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336Z-2.5/LFT1
Voltage Reference LM336Z-2.5/LFT1
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336Z-2.5/LFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336Z-2.5/LFT1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336Z-2.5/LFT1
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z-2.5/LFT1 693-LM336Z-2.5/LFT1 296-LM336Z-2.5/LFT1TR-ND LM336Z-2.5/LFT1 1372464-LM336Z-2.5/LFT1 LM336Z-2.5/LFT1 LM336Z-2.5/LFT1 LM336Z-2.5/LFT1 LM336Z-2.5/LFT1
Product Name LM336-2.5-N Voltage Reference Diode 2.49V 10mA Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 TO-92; Other; Tape & Reel (TR) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM336Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
3.3V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23
VIN 20 volts
View Details
6 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details