The LM285BXZ-2.5/NOPB is a micropower 2-terminal voltage reference with a 2.5 V output, operating over a 20 μA to 20 mA current range and a temperature range of -40°C to 85°C. It is packaged in a TO-92 case with three leads and features an initial tolerance of ±0.8% max, a dynamic impedance of ≤0.6 Ω, and a maximum temperature coefficient of 50 ppm/°C. The device is rated for 2 kV ESD susceptibility and is designed for low-power applications requiring stable voltage reference performance.
Micropower Voltage Reference Diode 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 1053435-LM285BXZ-2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LM285
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): ZRA245A02STZ; ZRA250A01STOA; ZRA250R01STOB;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
LM285-2.5-N MICROPOWER VOLTAGE R Product overview: LM285BXZ-2.5/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXZ-2.5/NOP
IC VREF SHUNT 1.5% TO92-3
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3
IC VREF SHUNT 1.5% TO92-3
Voltage References Micropower Voltage Reference Diode 3-TO-92 -40 to 85
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BXZ-2.5/NOPB | LM285BXZ-2.5/NOPB-ND | LM285BXZ-2.5/NOPB | 1053435-LM285BXZ-2.5/NOPB | 693-LM285BXZ-2.5/NOPB | LM285BXZ-2.5/NOPB | LM285BXZ-2.5/NOPB | LM285BXZ-2.5/NOPB | LM285BXZ-2.5/NOPB |
| Product Name | LM285-2.5-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM285BXZ-2.5/NOPB | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |