Voltage Reference Diode 3-TO -55 to 125
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-46-3
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, MBCY3
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, MBCY3
Voltage Reference Diode 3-TO -55 to 125 Product overview: LM136H-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136H-2.5/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 127145-LM136H-2.5/NO
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 2% TO46-3
IC VREF SHUNT 2% TO46-3
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-46-3
Voltage References Voltage Reference Diode 3-TO -55 to 125
VOLTAGE REF, SHUNT, 2.49V, METAL CAN-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM136 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:Metal Can; No. of RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM136H-2.5/NOPB | 296-37630-ND | LM136H-2.5/NOPB | 693-LM136H-2.5/NOPB | 127145-LM136H-2.5/NOPB | LM136H-2.5/NOPB | LM136H-2.5/NOPB | LM136H-2.5/NOPB | LM136H-2.5/NOPB | 28AH3042 |
| Product Name | LM136-2.5-N Voltage Reference Diode | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM136H-2.5/NOPB | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage References | Voltage Ref, Shunt, 2.49V, Metal Can-3; Voltage Reference Type Texas Instruments | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | |||||
| Package Type | Other; TO | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-CAN-3 | Other; TO-46 | Other; TO (NDT) | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | Other; Metal Can | ||
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | 2.49 volts | ||||||
| TC | 20 ppm/C |