Texas Instruments Electronic Surplus - LM199AH LM199AH

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196979-LM199AH Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2.16% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Categories: Integrated Circuits Supplier Device Package: TO-46-4 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM199 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 6.95V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196979-LM199AH Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2.16% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Categories: Integrated Circuits Supplier Device Package: TO-46-4 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM199 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 6.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM199AH - 1196979-LM199AH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM199AH
1196979-LM199AH
Electronic Surplus - LM199AH 1196979-LM199AH
Manufacturer: Texas Instruments Win Source Part Number: 1196979-LM199AH Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2.16% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Categories: Integrated Circuits Supplier Device Package: TO-46-4 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM199 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 6.95V

Manufacturer: Texas Instruments
Win Source Part Number: 1196979-LM199AH
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2.16%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Noise - 10Hz to 10kHz: 7μVrms
Current - Cathode: 500μA
Categories: Integrated Circuits
Supplier Device Package: TO-46-4
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-46-4 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LM199
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 6.95V

Buy Now
6.95V Precision Voltage Reference IC - 693-LM199AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.95V Precision Voltage Reference IC
693-LM199AH
6.95V Precision Voltage Reference IC 693-LM199AH
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 6.95V, MBCY4 Product overview: LM199AH from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.95V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.95V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM199AH can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 6.95V, MBCY4 Product overview: LM199AH from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.95V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.95V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM199AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM199AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM199AH
PMIC - Voltage Reference LM199AH
IC VREF SHUNT 2.16% TO46-4

IC VREF SHUNT 2.16% TO46-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM199AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM199AH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM199AH
IC VREF SHUNT 2.16% TO46-4

IC VREF SHUNT 2.16% TO46-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1196979-LM199AH 693-LM199AH LM199AH LM199AH
Product Name Electronic Surplus - LM199AH 6.95V Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; TO-46-4 Metal Can Other; TO-46-4 Other; TO-46-4 Metal Can
Life Cycle Stage Obsolete Removed; Obsolete
TC 10 ppm/C
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR290GR - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details