Adjustable Micropower Voltage Reference 3-TO-92 0 to 70
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24 V, PBCY3, PLASTIC, TO-92, 3 PIN, Voltage Reference Product overview: LM385BXZ/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXZ/NOPB can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA TO-92-3
IC VREF SHUNT ADJ 1% TO92-3
Voltage References Adjustable Micropower Voltage Reference 3-TO-92 0 to 70
IC VREF SHUNT ADJ 1% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BXZ/NOPB | 693-LM385BXZ/NOPB | LM385BXZ/NOPB | 296-39671-ND | LM385BXZ/NOPB | LM385BXZ/NOPB | LM385BXZ/NOPB |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | 1.24 V Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| VREF | 1.24 to 5.3 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 30 ppm/C |