12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270545-TLV5638CD
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI
Reference Type: External, Internal
Resolution: 12
Settling Time: 7μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1.7, ±0.4
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
Family Part Number: TLV5638
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.3V, 5V
Supply Voltage , Digital: 2.7V ~ 3.3V, 5V
12-Bit Dual DAC, 233KS/s, SPI, 1us Settling, 2.7-5.5V, 8-SOIC Product overview: TLV5638CD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5638CD can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 8-SOIC
12 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
IC DAC 12BIT V-OUT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5638CD | 1270545-TLV5638CD | 701-TLV5638CD | 296-2317-5-ND | TLV5638CD | TLV5638CD | TLV5638CD |
| Product Name | TLV5638 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5638CD | Dual 5.5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Military | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 1.7 LSB |