Texas Instruments DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter DAC0832LCWM

Description
8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWM - Texas Instruments
Dallas, TX, United States
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter
DAC0832LCWM
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter DAC0832LCWM
8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-SOIC 0 to 70

8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCWM
081312-DAC0832LCWM
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCWM 081312-DAC0832LCWM
Manufacturer: Texas Instruments Win Source Part Number: 081312-DAC0832LCWM Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5 V to 15 V Digital Supply Voltage: 5 V to 15 V Alternative Parts (Cross-Reference): DAC0832LCWMX/NOPB; DAC1006LCWM; DAC0832LCWMX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 36

Manufacturer: Texas Instruments
Win Source Part Number: 081312-DAC0832LCWM
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Alternative Parts (Cross-Reference): DAC0832LCWMX/NOPB; DAC1006LCWM; DAC0832LCWMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 36

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Digital-to-Analog Converter IC
701-DAC0832LCWM
8-bit SOIC Digital-to-Analog Converter IC 701-DAC0832LCWM
8-Bit DAC, Differential Output, Parallel Interface, SOIC, 1µs Settling Product overview: DAC0832LCWM from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0832LCWM can be used for catalog matching and distributor lookup.

8-Bit DAC, Differential Output, Parallel Interface, SOIC, 1µs Settling Product overview: DAC0832LCWM from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0832LCWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC0832LCWM-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0832LCWM-ND
Digital to Analog Converters (DAC) DAC0832LCWM-ND
8 Bit Digital to Analog Converter 1 20-SOIC

8 Bit Digital to Analog Converter 1 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC0832LCWM
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC0832LCWM
IC DAC 8BIT A-OUT 20SOIC

IC DAC 8BIT A-OUT 20SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC0832LCWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC0832LCWM
Digital to Analog Converters (DAC) DAC0832LCWM
8 Bit Digital to Analog Converter 1 20-SOIC

8 Bit Digital to Analog Converter 1 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC0832LCWM 081312-DAC0832LCWM 701-DAC0832LCWM DAC0832LCWM-ND DAC0832LCWM DAC0832LCWM
Product Name DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCWM 8-bit SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type PDIP,SOIC SOIC; 20-SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5120 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC0832LCWM/NOPB-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
6 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details