8-Bit D/A Converter 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 013584-DAC0800LCMX/N
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 150μs
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±4.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8-Bit DAC, Parallel Interface, SOIC, Dual Supply Product overview: DAC0800LCMX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0800LCMX/NOPB
8 Bit Digital to Analog Converter 1 16-SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 8BIT A-OUT 16SOIC
IC DAC 8BIT A-OUT 16SOIC
IC DAC 8BIT A-OUT 16SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0800LCMX/NOPB | 013584-DAC0800LCMX/NOPB | 701-DAC0800LCMX/NOPB | DAC0800LCMX/NOPBTR-ND | DAC0800LCMX/NOPBCT-ND | DAC0800LCMX/NOPBDKR-ND | 815-DAC0800LCMX/NOPB | DAC0800LCMX/NOPB | DAC0800LCMX/NOPB | DAC0800LCMX/NOPB |
| Product Name | DAC0800 8-Bit D/A Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0800LCMX/NOPB | 8-bit Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC DAC 8BIT A-OUT 16SOIC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC; 16-SOIC | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 0.5000 LSB |