8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC084S085CISDX/NOPB
8 Bit Digital to Analog Converter 4 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 127435-DAC084S085CIS
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 4.5μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-WSON (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
8 Bit Digital to Analog Converter 4 10-WSON (3x3)
IC DAC 8BIT V-OUT 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC084S085CISDX/NOPB | 701-DAC084S085CISDX/NOPB | 296-45539-2-ND | 127435-DAC084S085CISDX/NOPB | 815-DAC084S085CISDX/NOPB | DAC084S085CISDX/NOPB | DAC084S085CISDX/NOPB | DAC084S085CISDX/NOPB |
| Product Name | DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | 8-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISDX/NOPB | IC DAC 8BIT V-OUT 10WSON | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | 10-WFDFN Exposed Pad | 10-WSON (3x3) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1400 LSB |