The AMC7823IRTAT is an integrated multichannel analog-to-digital converter (ADC) and digital-to-analog converter (DAC) designed for analog monitoring and control applications. It features an 8-channel, 12-bit ADC with a sampling rate of 200 kSPS and eight 12-bit DACs with a settling time of 2 Oºs. The device supports an input range of 0 to 2vóV_REF and offers programmable reference voltages of 1.25V or 2.5V. This product includes four out-of-range alarms for the analog inputs and six general-purpose digital I/O pins. It is equipped with an internal bandgap reference, an on-chip temperature sensor, and a precision current source for driving external sensors. The AMC7823 operates on a single supply voltage ranging from 3V to 5V and features a low power consumption mode. The device is housed in a compact 40-lead QFN package and is specified for operation over a temperature range of -40°C to +85°C. It utilizes an SPI interface compatible with both 3V and 5V logic levels, making it suitable for various applications, including communications equipment, industrial control, and medical devices.
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009684-AMC7823IRTAT
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PWQFN (4.15x4.15)
Supply Voltage - Operating: 3V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): AMC7823IRTARG4; AMC7823IRTATG4; AMC7823IRTAR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC ANLG MON/CTL 12B 200K 40WQFN
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC7823IRTAT | 009684-AMC7823IRTAT | AMC7823IRTAT |
| Product Name | AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTAT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | WQFN | 40-PWQFN (4.15x4.15) | |
| Resolution | 12 bits | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |