12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 130700-TLV5636IDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
12-Bit DAC, 1us Settling, 233KS/s, SPI, 8-SOIC Product overview: TLV5636IDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5636IDR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5636IDR | TLV5636IDR | 130700-TLV5636IDR | 701-TLV5636IDR | TLV5636IDR-ND | TLV5636IDR | TLV5636IDR | TLV5636IDR |
| Product Name | TLV5636 12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5636IDR | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; SOIC8 | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 4 LSB | 2 LSB |