The ADS1203 is a delta-sigma modulator offering 16-bit resolution and a ±250 mV differential input range, designed for high-resolution current and industrial measurement applications. It operates from a single +5 V supply and supports a 20 MHz clock frequency. The ADS1203IPWT is packaged in an 8-pin TSSOP with an operating temperature range of −40°C to +125°C. The device achieves 14-bit effective resolution with a 10 MHz modulator rate and includes a 1% internal reference voltage. It supports flexible digital serial interfacing modes and maintains an input common-mode range of 0 V to 5 V.
Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution 8-TSSOP -40 to 125
IC MODULATOR 16BIT 40K 8TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1203IPWT | ADS1203IPWT |
| Product Name | ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | |
| Package Type | QFN,TSSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 16 bits | |
| INL | 4 LSB |