Very Low Distortion Digital-to-Analog Converter for Seismic Applications 16-TSSOP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 100us Settling Time, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1166426-DAC1280IPWR
Packaging: Reel - TR
Type: DAC
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.5V, 5V, 1.8 V ~ 3.3 V
Data Interface: Serial
Voltage Supply Source: Analog and Digital, Dual ±
Family Name: DAC1280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): DAC1280IPW;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC DAC SEISMIC MONITOR 16TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DAC1280IPWR | DAC1280IPWR | 1166426-DAC1280IPWR | DAC1280IPWR |
| Product Name | DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1280IPWR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Bitstream | Serial | Serial; Serial | |
| Package Type | TSSOP | SOP; SSOP; TSSOP16 | SSOP | SSOP |
| Screening Level | Catalog | |||
| INL | 16 LSB | |||
| Dissipation | 18 milliwatts |