10-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 105
10 Bit Digital to Analog Converter 1 SOT-23-THIN
10-Bit 1-Ch SPI DAC, 2.7-5.5V, SOT-23-6, 105°C Product overview: DAC101S101CIMKX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 136248-DAC101S101CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 7.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.6, +0.15/-0.05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC DAC 10BIT V-OUT TSOT23-6
10 Bit Digital to Analog Converter 1 SOT-23-THIN
10 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 10BIT V-OUT TSOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101S101CIMKX/NOPB | 296-43843-2-ND | 701-DAC101S101CIMKX/NOPB | 136248-DAC101S101CIMKX/NOPB | DAC101S101CIMKX/NOPB | DAC101S101CIMKX/NOPB | DAC101S101CIMKX/NOPB | DAC101S101CIMKX/NOPB |
| Product Name | DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter | Digital to Analog Converters (DAC) | 5.5V SOT-23 Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMKX/NOPB | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2.8 LSB | 0.6000 LSB |