The AMC1204BDW is a 20-MHz, second-order, isolated delta-sigma modulator designed for current-shunt measurement with a ±250-mV input range. It is packaged in a 16-pin SOIC (DW) with a body size of 10.30 mm × 7.50 mm and operates over the extended industrial temperature range of -40°C to 125°C. The device provides galvanic isolation certified to 4250 V peak per DIN VDE V 0884-11 and 4000 V RMS per UL1577, with a working voltage of 1200 V peak and transient immunity of 15 kV/µs. It features an internal reference, external clock input, 84 dB minimum SNR, and -80 dB maximum THD. The analog supply operates from 5 V, and the digital interface supports 3 V, 3.3 V, or 5 V.
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
16-bit 78ksps Delta-Sigma ADC, 1-Ch, Serial, SOIC Product overview: AMC1204BDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204BDW can be used for catalog matching and distributor lookup.
IC MODULATOR 16BIT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC1204BDW | 768-AMC1204BDW | AMC1204BDW |
| Product Name | AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator | 16-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial | |
| Package Type | SOIC | SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 9 LSB |