Texas Instruments TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref TLV5631IPW

Description
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref - TLV5631IPW - Texas Instruments
Dallas, TX, United States
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref
TLV5631IPW
TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref TLV5631IPW
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPW
033122-TLV5631IPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPW 033122-TLV5631IPW
Manufacturer: Texas Instruments Win Source Part Number: 033122-TLV5631IPW Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033122-TLV5631IPW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-TLV5631IPW
5.5V TSSOP Digital-to-Analog Converter IC 701-TLV5631IPW
10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, 20-TSSOP Product overview: TLV5631IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5631IPW can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, 20-TSSOP Product overview: TLV5631IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5631IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-3068-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-3068-5-ND
Digital to Analog Converters (DAC) 296-3068-5-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5631IPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5631IPW
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5631IPW
Data Acquisition - Digital to Analog Converters (DAC) TLV5631IPW
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5631IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5631IPW
Digital to Analog Converters (DAC) TLV5631IPW
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5631IPW 033122-TLV5631IPW 701-TLV5631IPW 296-3068-5-ND TLV5631IPW TLV5631IPW TLV5631IPW
Product Name TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5631IPW 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 20-TSSOP TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
7 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details